Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | - |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.34mm² |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
SVHC | No SVHC (07-Jul-2017) |
D-436-37-Cold |Raychem Te Connectivity D-436-37-COLD | Newark Electronics |
Crimp splice, cold applied, 18-16 AWG | RS |
Cable Accessories Splice Cross-Linked Polyvinylidene Fluoride Transparent Clear | Avnet America |
Connector Splice Straight 18-16 AWG Blue DW-ES/Auto Seal | TE Connectivity D-436-37-COLD | RS Americas |
Where can I find additional details, specifications and documents for a D-436-37-COLD?
Additional datasheets, footprints and schematics for D-436-37-COLD are listed on our Part Details page. You can also find images and similar parts to D-436-37-COLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-37-COLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-37-COLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-37-COLD fall under?
The D-436-37-COLD is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-37-COLD when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-37-COLD you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-37-COLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-436-37-COLD have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and Farnell have stock available or on a lead time for D-436-37-COLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-37-COLD often in real-time on the comparison pages.
What if I can't find stock of D-436-37-COLD?
You can fill out our help required form which you can use to request a quote for D-436-37-COLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.