Status: | Unknown |
---|---|
Series: | Mini Seal Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
No stock
|
Buy Now | |
element14
from US$2.76
|
3,594
in stock
|
Buy Now | |
Farnell
from US$2.45
|
3,594
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2.23
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | Mini Seal Series |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.34mm² |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
SVHC | No SVHC (15-Jan-2018) |
D-436-37 |Raychem Te Connectivity D-436-37 | Newark Electronics |
Terminals D-436-37 | Rapid Electronics |
D-436-37 Miniseal crimp splice | RS |
Splice Terminal 20AWG to 16AWG 27.94mm 2.7mm Tin Bag/Box | Avnet America |
Solder Sleeve and Shield Tubing, Blue, 20-16AWG, PVDF, 1.34mm, MiniSeal Series | TE Connectivity D-436-37 | RS Americas |
Where can I find additional details, specifications and documents for a D-436-37?
Additional datasheets, footprints and schematics for D-436-37 are listed on our Part Details page. You can also find images and similar parts to D-436-37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-37 fall under?
The D-436-37 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-37 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-37 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-436-37 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for D-436-37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-37 often in real-time on the comparison pages.
What if I can't find stock of D-436-37?
You can fill out our help required form which you can use to request a quote for D-436-37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.