Status: | Unknown |
---|---|
Series: | D-436 Series |
RoHS: | Unknown |
Prices starting from US$1.59
Insulator Colour | Red |
---|---|
Product Range | D-436 Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.75mm² |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
SVHC | No SVHC (15-Jan-2018) |
MiniSeal High-Performance Immersion-Resistant Crimp Butt Splice 2 Wire Red | TE Connectivity D-436-36 | RS Americas |
Red crimp splice,0.15-0.75sq.mm wire | RS |
D-436-36 Rohs Compliant: Yes |Raychem Te Connectivity D-436-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a D-436-36?
Additional datasheets, footprints and schematics for D-436-36 are listed on our Part Details page. You can also find images and similar parts to D-436-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-36 fall under?
The D-436-36 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-36 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-36 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-436-36 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for D-436-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-36 often in real-time on the comparison pages.
What if I can't find stock of D-436-36?
You can fill out our help required form which you can use to request a quote for D-436-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.