Status: | Unknown |
---|---|
Series: | D-436 Series |
RoHS: | Compliant |
Insulator Colour | Red |
---|---|
Product Range | D-436 Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.75mm² |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
RoHS Compliant | Yes |
D-436-0110 | TTI Europe |
Terminal, Butt Splice, Crimp, Red | Newark Electronics |
Splice Terminal 27.94mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a D-436-0110?
Additional datasheets, footprints and schematics for D-436-0110 are listed on our Part Details page. You can also find images and similar parts to D-436-0110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-0110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-0110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-0110 fall under?
The D-436-0110 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-0110 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-0110 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-0110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-436-0110 have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for D-436-0110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-0110 often in real-time on the comparison pages.
What if I can't find stock of D-436-0110?
You can fill out our help required form which you can use to request a quote for D-436-0110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.