Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1200640-7,
D42359-000 |
Conductor Material | Nickel-Coated High Strength Copper Alloy |
---|---|
Wire Color | Orange, Blue, White |
Shield Material | Nickel-Plated Copper |
Cable Shield Size | 38AWG |
Jacket Color | White, Pink |
Number of Conductors | 3 |
Wire Size | 24AWG |
Overall Outside Diameter | 3.58mm, .141in |
Wire Diameter | .9mm, .0355in |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Type | Spec 55 |
Cable Style | Round Braided Shielded & Jacketed |
Operating Temperature Range | -65 – 200°C |
High Performance Cable | Avnet America |
Multi-Conductor Cables 55PC6233-24-3/6/9-9-2L | Sager |
Where can I find additional details, specifications and documents for a D42359-000?
Additional datasheets, footprints and schematics for D42359-000 are listed on our Part Details page. You can also find images and similar parts to D42359-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D42359-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D42359-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D42359-000 fall under?
The D42359-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to D42359-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D42359-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D42359-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D42359-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for D42359-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D42359-000 often in real-time on the comparison pages.
What if I can't find stock of D42359-000?
You can fill out our help required form which you can use to request a quote for D42359-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.