Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CSJA-24C/1XU-1XU-M1 |
No distributors results available
Number of Cores | 1 |
---|---|
Conductor Diameter | 11 – 19.2mm |
Cross-Section Range | 95 – 240mm² |
Sheath Outside Diameter | 30 – 44mm |
Insulation Diameter | 23.5 – 32.6mm |
Voltage Class | ≤ 24kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Inline |
Installation Instruction | German |
Product Availability | EMEA |
Mechanical Connectors Included | Yes |
Technology | Cold Applied, Cold Shrink |
Insulation | Plastic |
Cable Shield Style | Wire |
Where can I find additional details, specifications and documents for a D41410-012?
Additional datasheets, footprints and schematics for D41410-012 are listed on our Part Details page. You can also find images and similar parts to D41410-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D41410-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D41410-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D41410-012 fall under?
The D41410-012 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to D41410-012 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D41410-012 you can contact the distributor directly for product support, shipping queries etc.
Is the D41410-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D41410-012 have stock available?
There is no stock from authorised distributors for D41410-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D41410-012 often in real-time on the comparison pages.
What if I can't find stock of D41410-012?
You can fill out our help required form which you can use to request a quote for D41410-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.