Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
7,800
in stock
|
Buy Now | |
WireMasters
from US$0.24
|
318,516
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
84,108
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
67,000
in stock
|
Buy Now | |
element14
from US$0.51
|
31,398
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
27,429
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
16,822
in stock
|
Buy Now | |
Farnell
from US$0.49
|
16,763
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
14,635
in stock
|
Buy Now | |
Electro Enterprises
from US$0.45
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.57
|
9,261
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
8,896
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
2,524
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | DuraSeal Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
DuraSeal Crimp Splices 14-16AWG | WireMasters |
16-14g DURASEAL BUTT SPLICE | Heilind Electronics |
D-406-0002 | TTI Europe |
TERMINAL, SOLDER SLEEVE, 2.33MM, BLUE | element14 |
Terminal, Solder Sleeve, 2.33Mm, Blue | Newark Electronics |
D-406-0002 Splice Type: Butt Splice Wire Size: 14 – 16 AWG Wire Size: 2.5 – 1.5 mm² Sealable: Yes Compatible Insulation Diameter Range: .08 in Butt Splice 14 – 16 AWG 2.5 – 1.5 mm² | Electrical Wire Splice | Part Number: D-406-0002 | Internal Number: 454100-000 | Alias Number: 5-1193408-9 | TE Connectivity | TE Store |
Splice Butt 0.180 in. (Min.) 0.080 in. (Min.) Tin Nylon (Insulation) | TE Connectivity D-406-0002 | RS Americas |
Splice,Butt,0.180in.(Min.),0.080in | RS |
Terminals D-406-0002 | Rapid Electronics |
Splice Terminal 14-16AWG 31.5mm 4.6mm Tin Loose Piece | Avnet America |
D-406-2004 | Power and Signal Group |
Where can I find additional details, specifications and documents for a D-406-0002?
Additional datasheets, footprints and schematics for D-406-0002 are listed on our Part Details page. You can also find images and similar parts to D-406-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-406-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-406-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-406-0002 fall under?
The D-406-0002 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-406-0002 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-406-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the D-406-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-406-0002 have stock available?
Authorised distributors including WireMasters, Heilind Electronics, TTI Europe, element14 and Chip One Stop have stock available or on a lead time for D-406-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-406-0002 often in real-time on the comparison pages.
What if I can't find stock of D-406-0002?
You can fill out our help required form which you can use to request a quote for D-406-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.