Status: | Unknown |
---|---|
Series: | D-406 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
WireMasters
from US$0.24
|
110,100
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
103,000
in stock
|
Buy Now | |
element14
from US$0.39
|
67,630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
65,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
32,498
in stock
|
Buy Now | |
Farnell
from US$0.38
|
24,360
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
13,187
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
7,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
1,017
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
1,011
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
870
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
61
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now |
Insulator Colour | Red |
---|---|
Product Range | D-406 Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Solder Sleeve |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Termination Method | Crimp |
Wire Size (AWG) | 22AWG to 18AWG |
DuraSeal Crimp Splices 18-22AWG | WireMasters |
D-406-0001 RED DURASEAL SPLICE | TTI Europe |
TERMINAL, SLEEVE 1.47MM RED | element14 |
967398-000 1-1197480-4 | Heilind Electronics |
Terminal, Solder Sleeve 1.47Mm Crimp Red | Newark Electronics |
TERMINAL, SLEEVE 1.47MM RED | Farnell |
Splice Butt 0.145 in. (Min.) 0.055 in. (Min.) Tin Nylon (Insulation) Red | TE Connectivity D-406-0001 | RS Americas |
Terminals D-406-0001 | Rapid Electronics |
ER - Splice | RS |
Splice Terminal 18-22AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a D-406-0001?
Additional datasheets, footprints and schematics for D-406-0001 are listed on our Part Details page. You can also find images and similar parts to D-406-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-406-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-406-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-406-0001 fall under?
The D-406-0001 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-406-0001 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-406-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the D-406-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-406-0001 have stock available?
Authorised distributors including WireMasters, TTI Europe, element14, Heilind Electronics and Newark Electronics have stock available or on a lead time for D-406-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-406-0001 often in real-time on the comparison pages.
What if I can't find stock of D-406-0001?
You can fill out our help required form which you can use to request a quote for D-406-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.