Status: | Unknown |
---|---|
Series: | D3V Series |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D3V Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.98N |
MICROSWITCH, SPDT, 16A, SIM ROLLER | element14 |
SNAP ACT SW | TTI Europe |
Where can I find additional details, specifications and documents for a D3V-164K-1C4?
Additional datasheets, footprints and schematics for D3V-164K-1C4 are listed on our Part Details page. You can also find images and similar parts to D3V-164K-1C4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-164K-1C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-164K-1C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-164K-1C4 fall under?
The D3V-164K-1C4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-164K-1C4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-164K-1C4 you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-164K-1C4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-164K-1C4 have stock available?
Authorised distributors including element14, TTI Europe and Farnell have stock available or on a lead time for D3V-164K-1C4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-164K-1C4 often in real-time on the comparison pages.
What if I can't find stock of D3V-164K-1C4?
You can fill out our help required form which you can use to request a quote for D3V-164K-1C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.