Status: | Unknown |
---|---|
Series: | D3V Series |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D3V Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.96N |
SNAP ACT SW | TTI Europe |
MICROSWITCH, SPST-NO, 16A, PIN | Farnell |
Where can I find additional details, specifications and documents for a D3V-16-3A5-H?
Additional datasheets, footprints and schematics for D3V-16-3A5-H are listed on our Part Details page. You can also find images and similar parts to D3V-16-3A5-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-16-3A5-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-16-3A5-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-16-3A5-H fall under?
The D3V-16-3A5-H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-16-3A5-H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-16-3A5-H you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-16-3A5-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-16-3A5-H have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for D3V-16-3A5-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-16-3A5-H often in real-time on the comparison pages.
What if I can't find stock of D3V-16-3A5-H?
You can fill out our help required form which you can use to request a quote for D3V-16-3A5-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.