Status: | Unknown |
---|---|
Series: | D3V Series |
RoHS: | Unknown |
Prices starting from US$0.55
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D3V Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.96N |
Switch,hinge lever,SPDT,QC 6.35mm,16A | RS |
Miniature Basic |Omron Electronic Components D3V162M3C5 | Newark Electronics |
Switch Snap Action N.O. SPST-NO Hinge Lever Quick Connect 16A 250VAC 1.225N Screw Mount | Avnet America |
SPST-NO Hinge Lever Microswitch, 16 A @ 250 V ac | Omron Electronic Components D3V162M3C5 | RS Americas |
SNAP ACT SW SPST-NO 16A 250V | TTI Europe |
Basic / Snap Action Switches MINIATURE | Sager |
MICROSWITCH, SPST-NO, 16A, LEVER | Farnell |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D3V-162M-3C5?
Additional datasheets, footprints and schematics for D3V-162M-3C5 are listed on our Part Details page. You can also find images and similar parts to D3V-162M-3C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-162M-3C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-162M-3C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-162M-3C5 fall under?
The D3V-162M-3C5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-162M-3C5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-162M-3C5 you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-162M-3C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-162M-3C5 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D3V-162M-3C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-162M-3C5 often in real-time on the comparison pages.
What if I can't find stock of D3V-162M-3C5?
You can fill out our help required form which you can use to request a quote for D3V-162M-3C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.