Status: | Unknown |
---|---|
Series: | D3V Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.87
|
69
in stock
|
Buy Now | |
element14
from US$2.07
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Sager
from US$1.55
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D3V Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.98N |
MICROSWITCH, SPDT, 16A, LEVER | element14 |
Miniature Basic Rohs Compliant: Yes |Omron Electronic Components D3V162M1A4 | Newark Electronics |
MINIATURE | Avnet America |
Miniature Basic | Omron Electronic Components D3V-162M-1A4 | RS Americas |
SNAP ACT SW SPDT 16A 250V | TTI Europe |
Basic / Snap Action Switches MINIATURE | Sager |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D3V-162M-1A4?
Additional datasheets, footprints and schematics for D3V-162M-1A4 are listed on our Part Details page. You can also find images and similar parts to D3V-162M-1A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-162M-1A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-162M-1A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-162M-1A4 fall under?
The D3V-162M-1A4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-162M-1A4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-162M-1A4 you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-162M-1A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-162M-1A4 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for D3V-162M-1A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-162M-1A4 often in real-time on the comparison pages.
What if I can't find stock of D3V-162M-1A4?
You can fill out our help required form which you can use to request a quote for D3V-162M-1A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.