Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
3,513
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
3,513
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
569
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
element14
from US$3.11
|
-
|
Buy Now | |
Sager
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 11A |
Contact Voltage DC Nom | 250VDC |
Miniature/Omron Electronic Components |Omron Electronic Components D3V-11G2-1C25-K | Newark Electronics |
Switch, Miniature, Snap Action, SPDT, QC Terminal,11 amps, Internal Hinge Lever | Omron Electronic Components D3V-11G2-1C25-K | RS Americas |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Quick Connect 11A 250VAC 250VDC 372.85VA 1.23N Screw Mount | Avnet America |
Basic / Snap Action Switches LEVER 11A | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D3V-11G2-1C25-K?
Additional datasheets, footprints and schematics for D3V-11G2-1C25-K are listed on our Part Details page. You can also find images and similar parts to D3V-11G2-1C25-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-11G2-1C25-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-11G2-1C25-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-11G2-1C25-K fall under?
The D3V-11G2-1C25-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-11G2-1C25-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-11G2-1C25-K you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-11G2-1C25-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-11G2-1C25-K have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for D3V-11G2-1C25-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-11G2-1C25-K often in real-time on the comparison pages.
What if I can't find stock of D3V-11G2-1C25-K?
You can fill out our help required form which you can use to request a quote for D3V-11G2-1C25-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.