D3SHB1L Switches, Relays & Solenoids by Omron

MICROSWITCH SPST-NC LEVER LEFT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.98
-
Buy Now
Logo for Sager
Sager
from US$1.10
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range -
Contact Configuration SPST-NC
Switch Terminals Solder
Contact Current Max 1mA
Contact Voltage DC Nom 5V
External Height 0.9mm
External Width 3mm
External Depth 3.4mm
Operating Force 0.3N
Operation Direction Left Operate

Alternative Descriptions

Detect Switch, Spst-Nc, 0.001A, 30Vdc | Newark Electronics
Electromechanical Switch Detect Switch N.C. SPST 0.001A | Avnet America
Ultra Mini SMT Detection Sw | Omron Electronic Components D3SH-B1L | RS Americas
SNAP ACT SW SPST-NC 1MA 5V | TTI Europe
Basic / Snap Action Switches Std Lever SPST-NC Lft actuate w/boss | Sager
MICROSWITCH, SPST-NC, LEVER, LEFT | Farnell
Ultra Mini SMT Detection Sw | Power and Signal Group
SMD DETECTING SWITCH | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D3SHB1L?

Additional datasheets, footprints and schematics for D3SHB1L are listed on our Part Details page. You can also find images and similar parts to D3SHB1L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D3SHB1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SHB1L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D3SHB1L fall under?

The D3SHB1L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D3SHB1L when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D3SHB1L you can contact the distributor directly for product support, shipping queries etc.

Is the D3SHB1L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D3SHB1L have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for D3SHB1L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D3SHB1L often in real-time on the comparison pages.

What if I can't find stock of D3SHB1L?

You can fill out our help required form which you can use to request a quote for D3SHB1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay