Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 0.9mm |
External Width | 3mm |
External Depth | 3.4mm |
Actuator Type | Right |
Contact Current DC Max | 1mA |
Contact Resistance | 3ohm |
Contact Voltage DC Max | 5VDC |
Current Rating | 1mA |
Dielectric Strength VDC | 100VAC |
External Length / Height | 0.9mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Lever Length | 2.3mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 150000 |
Operating Force | 0.3N |
Operating Force Max | 31gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operation Direction | Right Operate |
Switch Operation | Off-(On) |
Detect Switch, Spst-Nc, 0.001A, 5Vdc | Newark Electronics |
Electromechanical Switch Detect Switch N.C. SPST 0.001A Embossed T/R | Avnet America |
Ultra small SMT micro switch, SPST-NC | Omron Electronic Components D3SH-B0R | RS Americas |
DETECTION SWITCH, SMD, SHORT LEVER | element14 |
SNAP ACT SW SPST-NC 1MA 5V | TTI Europe |
Basic / Snap Action Switches Std Lever SPST-NC Rt actuate w/o boss | Sager |
Ultra Mini SMT Detection Sw | Power and Signal Group |
SMD DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3SH-B0R?
Additional datasheets, footprints and schematics for D3SH-B0R are listed on our Part Details page. You can also find images and similar parts to D3SH-B0R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3SH-B0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SH-B0R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3SH-B0R fall under?
The D3SH-B0R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3SH-B0R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3SH-B0R you can contact the distributor directly for product support, shipping queries etc.
Is the D3SH-B0R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3SH-B0R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for D3SH-B0R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3SH-B0R often in real-time on the comparison pages.
What if I can't find stock of D3SH-B0R?
You can fill out our help required form which you can use to request a quote for D3SH-B0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.