Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,548
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
1,548
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 0.9mm |
External Width | 3mm |
External Depth | 3.4mm |
Operating Force | 0.24N |
Operation Direction | Left Operate |
Smd Detecting Switch/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components D3SH-B0L1 | Newark Electronics |
Electromechanical Switch Detect Switch N.C. SPST 0.001A | Avnet America |
Ultra Mini SMT Detection Sw | Omron Electronic Components D3SH-B0L1 | RS Americas |
SNAP ACT SW SPST-NC 1MA 5V | TTI Europe |
Basic / Snap Action Switches Long Lever SPST-NC Lft actuate w/o boss | Sager |
Ultra Mini SMT Detection Sw | Power and Signal Group |
SMD DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3SHB0L1?
Additional datasheets, footprints and schematics for D3SHB0L1 are listed on our Part Details page. You can also find images and similar parts to D3SHB0L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3SHB0L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SHB0L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3SHB0L1 fall under?
The D3SHB0L1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3SHB0L1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3SHB0L1 you can contact the distributor directly for product support, shipping queries etc.
Is the D3SHB0L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3SHB0L1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D3SHB0L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3SHB0L1 often in real-time on the comparison pages.
What if I can't find stock of D3SHB0L1?
You can fill out our help required form which you can use to request a quote for D3SHB0L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.