Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
11,000
in stock
|
Buy Now | |
element14
from US$1.53
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.22
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
419
in stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 0.9mm |
External Width | 3mm |
External Depth | 3.4mm |
Operating Force | 0.3N |
Operation Direction | Left Operate |
Detect Switch, Spst-No, 0.001A, 30Vdc | Newark Electronics |
MICROSWITCH, SPST-NO, LEVER, LEFT | element14 |
Switch: detecting | Transfer Multisort Elektronik |
Switch,detection,SPST-NO,LH std lever | RS |
MICRO SWITCH 0,3N lever Ra | Rutronik |
Electromechanical Switch Detect Switch N.O. SPST 0.001A | Avnet America |
Switch, detection, SPST-NO, LH std lever | Omron Electronic Components D3SHA1L | RS Americas |
SNAP ACT SW SPST-NO 1MA 5V | TTI Europe |
Basic / Snap Action Switches Std Lever SPST-NO Lft actuate w/boss | Sager |
Ultra Mini SMT Detection Sw | Power and Signal Group |
SMD DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3SHA1L?
Additional datasheets, footprints and schematics for D3SHA1L are listed on our Part Details page. You can also find images and similar parts to D3SHA1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3SHA1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SHA1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3SHA1L fall under?
The D3SHA1L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3SHA1L when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3SHA1L you can contact the distributor directly for product support, shipping queries etc.
Is the D3SHA1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3SHA1L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for D3SHA1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3SHA1L often in real-time on the comparison pages.
What if I can't find stock of D3SHA1L?
You can fill out our help required form which you can use to request a quote for D3SHA1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.