Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
975
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 0.9mm |
External Width | 3mm |
External Depth | 3.4mm |
Operating Force | 0.3N |
Operation Direction | Right Operate |
Smd Detecting Switch/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components D3SH-A0R | Newark Electronics |
Electromechanical Switch Detect Switch N.O. SPST 0.001A Embossed T/R | Avnet Abacus |
Ultra small SMT micro switch, SPST-NO | Omron Electronic Components D3SH-A0R | RS Americas |
MICROSWITCH, SPST-NO, LEVER, RIGHT | element14 |
SNAP ACT SW SPST-NO 1MA 5V | TTI Europe |
Basic / Snap Action Switches Std Lever SPST-NO Rt actuate w/o boss | Sager |
Ultra Mini SMT Detection Sw | Power and Signal Group |
SMD DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3SHA0R?
Additional datasheets, footprints and schematics for D3SHA0R are listed on our Part Details page. You can also find images and similar parts to D3SHA0R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3SHA0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SHA0R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3SHA0R fall under?
The D3SHA0R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3SHA0R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3SHA0R you can contact the distributor directly for product support, shipping queries etc.
Is the D3SHA0R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3SHA0R have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet Abacus, Avnet America and RS Americas have stock available or on a lead time for D3SHA0R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3SHA0R often in real-time on the comparison pages.
What if I can't find stock of D3SHA0R?
You can fill out our help required form which you can use to request a quote for D3SHA0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.