Status: | Unknown |
---|---|
Series: | Long Lever Series |
RoHS: | Unknown |
Prices starting from US$0.96
Product Range | Long Lever Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 0.9mm |
External Width | 3mm |
External Depth | 3.4mm |
Actuator Type | Left |
Contact Current DC Max | 1mA |
Contact Resistance | 3ohm |
Contact Voltage DC Max | 5VDC |
Current Rating | 1mA |
Dielectric Strength VDC | 100VAC |
External Length / Height | 0.9mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Lever Length | 3mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 150000 |
Operating Force | 0.24N |
Operating Force Max | 24gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operation Direction | Left Operate |
Switch Operation | Off-(On) |
Detect Switch, Spst-No, 0.001A, 5Vdc | Newark Electronics |
Electromechanical Switch Detect Switch N.O. SPST 0.001A | Avnet America |
Ultra Mini SMT Detection Sw | Omron Electronic Components D3SH-A0L1 | RS Americas |
DETECTION SWITCH, SMD, LONG LEVER | element14 |
SNAP ACT SW SPST-NO 1MA 5V | TTI Europe |
Basic / Snap Action Switches Long Lever SPST-NO Lft actuate w/o boss | Sager |
Ultra Mini SMT Detection Sw | Power and Signal Group |
SMD DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3SH-A0L1?
Additional datasheets, footprints and schematics for D3SH-A0L1 are listed on our Part Details page. You can also find images and similar parts to D3SH-A0L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3SH-A0L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SH-A0L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3SH-A0L1 fall under?
The D3SH-A0L1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3SH-A0L1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3SH-A0L1 you can contact the distributor directly for product support, shipping queries etc.
Is the D3SH-A0L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3SH-A0L1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for D3SH-A0L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3SH-A0L1 often in real-time on the comparison pages.
What if I can't find stock of D3SH-A0L1?
You can fill out our help required form which you can use to request a quote for D3SH-A0L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.