Status: | Unknown |
---|---|
Series: | Standard Lever Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
46
in stock
|
Buy Now | |
element14
from US$1.25
|
46
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Standard Lever Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 0.9mm |
External Width | 3mm |
External Depth | 3.4mm |
Actuator Type | Left |
Contact Current DC Max | 1mA |
Contact Resistance | 3ohm |
Contact Voltage DC Max | 5VDC |
Current Rating | 1mA |
Dielectric Strength VDC | 100VAC |
External Length / Height | 0.9mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Lever Length | 2.3mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 150000 |
Operating Force | 0.3N |
Operating Force Max | 31gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operation Direction | Left Operate |
Switch Operation | Off-(On) |
Switch: detecting | Transfer Multisort Elektronik |
Detection Switch, Smd, Short Lever | Newark Electronics |
DETECTION SWITCH, SMD, SHORT LEVER | element14 |
Electromechanical Switch Detect Switch N.O. SPST 0.001A | Avnet America |
Switch, detection, SPST-NO, LH std lever | Omron Electronic Components D3SHA0L | RS Americas |
SNAP ACT SW SPST-NO 1MA 5V | TTI Europe |
Basic / Snap Action Switches Std Lever SPST-NO Lft actuate w/o boss | Sager |
Ultra Mini SMT Detection Sw | Power and Signal Group |
SMD DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3SH-A0L?
Additional datasheets, footprints and schematics for D3SH-A0L are listed on our Part Details page. You can also find images and similar parts to D3SH-A0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3SH-A0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SH-A0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3SH-A0L fall under?
The D3SH-A0L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3SH-A0L when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3SH-A0L you can contact the distributor directly for product support, shipping queries etc.
Is the D3SH-A0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3SH-A0L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for D3SH-A0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3SH-A0L often in real-time on the comparison pages.
What if I can't find stock of D3SH-A0L?
You can fill out our help required form which you can use to request a quote for D3SH-A0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.