Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | EC Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 146mm |
External Depth | 220mm |
Flow Rate - Metric | 1080m³/h |
Flow Rate - Imperial | 635cu.ft/min |
Noise Rating | - |
Bearing Type | Ball |
Power Connection Type | Terminals |
Power Rating | - |
Product Range | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
EC centrifugal blower,2 inlet,146mm 230V | RS |
ebmpapst Centrifugal Fan EC 230V 505m³/h 216x199x223mm IP10 D3G | Distrelec |
EC CENTRIFUGAL BLOWER, 146MM, 230V | element14 |
Where can I find additional details, specifications and documents for a D3G146-HQ13-34?
Additional datasheets, footprints and schematics for D3G146-HQ13-34 are listed on our Part Details page. You can also find images and similar parts to D3G146-HQ13-34 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3G146-HQ13-34 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3G146-HQ13-34 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3G146-HQ13-34 fall under?
The D3G146-HQ13-34 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D3G146-HQ13-34 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3G146-HQ13-34 you can contact the distributor directly for product support, shipping queries etc.
Is the D3G146-HQ13-34 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3G146-HQ13-34 have stock available?
Authorised distributors including RS, Distrelec, element14 and Farnell have stock available or on a lead time for D3G146-HQ13-34.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3G146-HQ13-34 often in real-time on the comparison pages.
What if I can't find stock of D3G146-HQ13-34?
You can fill out our help required form which you can use to request a quote for D3G146-HQ13-34 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.