Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.11
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
2,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
763
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
357
in stock
|
Buy Now | |
CoreStaff
from US$0.43
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30V |
External Height | 6mm |
External Width | 5.6mm |
External Depth | 8mm |
Operating Force | 0.39N |
Switch, Tactile, SPDT,0.1A 30VDC, Hinge lever,6mm x 8mm x 5.6mm, PCB pins | Omron Electronic Components D3C-1220 | RS Americas |
Switch, Detect, Spdt, 40Gf | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Electromechanical Switch Detect Switch N.O./N.C. SPDT 0.1A | Avnet America |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches HINGE LEVER N/S LOF | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
C&C DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3C1220?
Additional datasheets, footprints and schematics for D3C1220 are listed on our Part Details page. You can also find images and similar parts to D3C1220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3C1220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3C1220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3C1220 fall under?
The D3C1220 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3C1220 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3C1220 you can contact the distributor directly for product support, shipping queries etc.
Is the D3C1220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3C1220 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for D3C1220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3C1220 often in real-time on the comparison pages.
What if I can't find stock of D3C1220?
You can fill out our help required form which you can use to request a quote for D3C1220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.