Status: | Unknown |
---|---|
Series: | D3C Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
240
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
1,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
232
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
61
in stock
|
Buy Now | |
element14
from US$1.33
|
61
in stock
|
Buy Now | |
Farnell
from US$1.47
|
61
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | D3C Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30V |
External Height | 6mm |
External Width | 5.6mm |
External Depth | 8mm |
Operating Force | 1.28N |
SWITCH, SUBMINIATURE, DETECTION, HINGE LEVER, GENERAL PURPOSE, NON-SHORTING MODEL | Omron Electronic Components D3C-1210 | RS Americas |
Switch,SPDT,detection,non shorting,130gf | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Non Shorting, 130Gf | Newark Electronics |
MICROSWITCH, NON SHORTING, 130GF | element14 |
Electromechanical Switch Detect Switch N.O./N.C. SPDT 0.1A | Avnet America |
DETECTOR SW SPDT 0.1A 30VDC | TTI Europe |
Basic / Snap Action Switches HINGE LEVER N/S GP | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
C&C DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3C1210?
Additional datasheets, footprints and schematics for D3C1210 are listed on our Part Details page. You can also find images and similar parts to D3C1210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3C1210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3C1210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3C1210 fall under?
The D3C1210 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3C1210 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3C1210 you can contact the distributor directly for product support, shipping queries etc.
Is the D3C1210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3C1210 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for D3C1210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3C1210 often in real-time on the comparison pages.
What if I can't find stock of D3C1210?
You can fill out our help required form which you can use to request a quote for D3C1210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.