Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Prices starting from US$9.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.09
|
24
in stock
|
Buy Now | |
Electro Enterprises
from US$9.03
|
225
in stock
|
Buy Now | |
PEI-Genesis
from US$11.47
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$80.83
|
94
in stock
|
Buy Now | |
element14
from US$15.26
|
24
in stock
|
Buy Now | |
Avnet America
from US$29.24
|
17
in stock
|
Buy Now | |
RS Americas
from US$11.90
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
39
in stock
|
Buy Now | |
Heilind Electronics
-
|
13
in stock
|
Buy Now | |
TTI Europe
from US$258.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 23 Flanged Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Flanged Receptacles, Shell Size 23 |
Connector Body Material | Aluminium Body |
RoHS Compliant | NA |
Connector |Glenair D38999/33W23R | Newark Electronics |
Connector Accessories Receptacle Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
PROTECT COVER RECEPT R SZ23 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
38999S3 D/C RECP SZ 23 CAD OD | PEI-Genesis |
Series III TV Dust Cap Receptacle Size 23 Rope MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W23R | RS Americas |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
Where can I find additional details, specifications and documents for a D38999/33W23R?
Additional datasheets, footprints and schematics for D38999/33W23R are listed on our Part Details page. You can also find images and similar parts to D38999/33W23R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W23R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W23R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W23R fall under?
The D38999/33W23R is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W23R when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W23R you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W23R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W23R have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for D38999/33W23R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W23R often in real-time on the comparison pages.
What if I can't find stock of D38999/33W23R?
You can fill out our help required form which you can use to request a quote for D38999/33W23R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.