Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.02
|
No stock
|
Buy Now | |
PEI-Genesis
from US$9.33
|
568
in stock
|
Buy Now | |
Electro Enterprises
from US$7.82
|
523
in stock
|
Buy Now | |
Newark Electronics
from US$259.32
|
116
in stock
|
Buy Now | |
Avnet America
from US$11.33
|
94
in stock
|
Buy Now | |
RS Americas
from US$18.71
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.89
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$20.89
|
1
in stock
|
Buy Now | |
RS
from US$19.48
|
-
|
Buy Now | |
element14
from US$13.20
|
-
|
Buy Now | |
TTI Europe
from US$252.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Flanged Receptacles Shell Size 19 |
Connector Body Material | Aluminium Body |
Product Range | - |
Connector Accessories Receptacle Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
PROTECT COVER RECEPT R SZ19 | TTI Europe |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 19 Flanged Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
RoHS Compliant | No |
38999S3 D/C Recp 19 Cad Od |Souriau-Sunbank/eaton D38999/33W19R | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
38999S3 D/C RECP 19 CAD OD | PEI-Genesis |
Series III TV Dust Cap Receptacle Size 19 Rope MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W19R | RS Americas |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
38999 Series III Protective Cap | RS |
Where can I find additional details, specifications and documents for a D38999/33W19R?
Additional datasheets, footprints and schematics for D38999/33W19R are listed on our Part Details page. You can also find images and similar parts to D38999/33W19R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W19R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W19R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W19R fall under?
The D38999/33W19R is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W19R when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W19R you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W19R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W19R have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D38999/33W19R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W19R often in real-time on the comparison pages.
What if I can't find stock of D38999/33W19R?
You can fill out our help required form which you can use to request a quote for D38999/33W19R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.