Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.00
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$17.85
|
1,112
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
1,112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.42
|
294
in stock
|
Buy Now | |
TTI Europe
from US$10.65
|
184
in stock
|
Buy Now | |
element14
from US$13.45
|
137
in stock
|
Buy Now | |
Electro Enterprises
from US$9.00
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$13.88
|
114
in stock
|
Buy Now | |
Farnell
from US$14.89
|
114
in stock
|
Buy Now | |
Heilind Electronics
from US$21.42
|
98
in stock
|
Buy Now | |
RS Americas
from US$13.08
|
12
in stock
|
Buy Now | |
RS
from US$14.54
|
-
|
Buy Now | |
Avnet America
from US$84.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap with Rope & Ring |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
DUST CAP W/ ROPE, RCPT, SIZE 17 | element14 |
Dust Cap W/ Rope, Rcpt, Size 17 | Newark Electronics |
Series III TV Dust Cap Receptacle Size 17 Ring MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W17N | RS Americas |
Protection Cap for Circular Mil | RS |
D38999 DUST CAP | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protective Cover |
---|---|
For Use With | MIL-DTL-38999 Series III Receptacles |
Connector Body Material | Aluminium Body |
Connector Shell Size | 17 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessory Cover Item Aluminum Alloy | Rapid Electronics |
Connector Accessories Receptacle Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
Where can I find additional details, specifications and documents for a D38999/33W17N?
Additional datasheets, footprints and schematics for D38999/33W17N are listed on our Part Details page. You can also find images and similar parts to D38999/33W17N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W17N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W17N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W17N fall under?
The D38999/33W17N is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W17N when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W17N you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W17N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W17N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics Asia, TTI Europe and element14 have stock available or on a lead time for D38999/33W17N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W17N often in real-time on the comparison pages.
What if I can't find stock of D38999/33W17N?
You can fill out our help required form which you can use to request a quote for D38999/33W17N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.