Status: | Unknown |
---|---|
Series: | Accessories For MIL-C-38999 Series |
RoHS: | Unknown |
Prices starting from US$6.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$153.14
|
21
in stock
|
Buy Now | |
Electro Enterprises
from US$6.94
|
400
in stock
|
Buy Now | |
TTI Europe
from US$17.90
|
119
in stock
|
Buy Now | |
element14
from US$164.89
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$8.78
|
37
in stock
|
Buy Now | |
Avnet America
from US$9.39
|
37
in stock
|
Buy Now | |
Distrelec
from US$18.30
|
24
in stock
|
Buy Now | |
RS
from US$8.70
|
22
in stock
|
Buy Now | |
RS Americas
from US$14.76
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.18
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.48
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$19.18
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Flanged Receptacles Shell Size 15 |
Connector Body Material | Aluminium Body |
Product Range | Accessories For MIL-C-38999 Series |
PROTECTIVE CAP, RECEPTACLE, ALUMINUM | element14 |
Receptacle Protective Cap, Aluminium | Newark Electronics |
Connector Accessories Receptacle Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
Amphenol Interconnect India Protection Cap with Rope, Olive Drab Cadmium, 15 Size | Distrelec |
38999 Series III Protective Cap | RS |
Series III TV Dust Cap Receptacle Size 15 Rope MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W15R | RS Americas |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
Accessories: protection cover | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 15 Flanged Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/33W15R?
Additional datasheets, footprints and schematics for D38999/33W15R are listed on our Part Details page. You can also find images and similar parts to D38999/33W15R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W15R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W15R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W15R fall under?
The D38999/33W15R is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W15R when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W15R you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W15R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W15R have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, element14, Newark Electronics and Avnet America have stock available or on a lead time for D38999/33W15R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W15R often in real-time on the comparison pages.
What if I can't find stock of D38999/33W15R?
You can fill out our help required form which you can use to request a quote for D38999/33W15R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.