Status: | Unknown |
---|---|
Series: | Accessories For MIL-C-38999 Series |
RoHS: | Unknown |
Prices starting from US$6.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.87
|
17
in stock
|
Buy Now | |
TTI Europe
from US$16.07
|
743
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.94
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$59.09
|
183
in stock
|
Buy Now | |
PEI-Genesis
from US$31.26
|
181
in stock
|
Buy Now | |
Electro Enterprises
from US$6.63
|
130
in stock
|
Buy Now | |
Heilind Electronics
from US$17.94
|
126
in stock
|
Buy Now | |
RS Americas
from US$11.37
|
27
in stock
|
Buy Now | |
Distrelec
from US$17.13
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.63
|
22
in stock
|
Buy Now | |
Avnet America
from US$73.55
|
6
in stock
|
Buy Now | |
element14
from US$410.95
|
1
in stock
|
Buy Now | |
Farnell
from US$497.93
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Flanged Receptacles Shell Size 13 |
Connector Body Material | Aluminium Body |
Product Range | Accessories For MIL-C-38999 Series |
Connector Accessories Receptacle Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
RECEPTACLE PROTECTIVE CAP, ALUMINUM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
38999S3 D/C Recp Sz 13 Cad Od |Souriau-Sunbank/eaton D38999/33W13R | Newark Electronics |
38999S3 D/C RECP SZ 13 CAD OD | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
Series III TV Dust Cap Receptacle Size 13 Rope MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W13R | RS Americas |
Amphenol Interconnect India Protection Cap with Rope, Olive Drab Cadmium, 13 Size | Distrelec |
Accessories: protection cover | Transfer Multisort Elektronik |
Dust Cap | RS |
Protective Caps | Avnet Abacus |
Where can I find additional details, specifications and documents for a D38999/33W13R?
Additional datasheets, footprints and schematics for D38999/33W13R are listed on our Part Details page. You can also find images and similar parts to D38999/33W13R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W13R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W13R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W13R fall under?
The D38999/33W13R is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W13R when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W13R you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W13R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W13R have stock available?
Authorised distributors including TTI Europe, Heilind Electronics Asia, Newark Electronics, PEI-Genesis and Electro Enterprises have stock available or on a lead time for D38999/33W13R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W13R often in real-time on the comparison pages.
What if I can't find stock of D38999/33W13R?
You can fill out our help required form which you can use to request a quote for D38999/33W13R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.