Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.62
|
No stock
|
Buy Now | |
PEI-Genesis
from US$9.19
|
1,334
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.20
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$13.58
|
135
in stock
|
Buy Now | |
element14
from US$16.10
|
135
in stock
|
Buy Now | |
Farnell
from US$14.18
|
135
in stock
|
Buy Now | |
Electro Enterprises
from US$7.90
|
133
in stock
|
Buy Now | |
RS Americas
from US$9.93
|
61
in stock
|
Buy Now | |
Heilind Electronics
from US$19.20
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.00
|
33
in stock
|
Buy Now | |
Avnet America
-
|
213
in stock
|
Buy Now | |
TTI Europe
from US$54.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Protective Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Size 13 Receptacle Circular Connectors |
Connector Body Material | Aluminium Body |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope & Ring |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
38999S3 D/C RECP SZ 13 CAD OD | PEI-Genesis |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
Dust Cap W/ Rope, Rcpt, Size 13 | Newark Electronics |
DUST CAP W/ ROPE, RCPT, SIZE 13 | element14 |
Series III TV Dust Cap Receptacle Size 13 Ring MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W13N | RS Americas |
Accessories: protection cover | Transfer Multisort Elektronik |
Protection Cap for Circular Mil | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protective Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Size 13 Receptacle Circular Connectors |
Connector Body Material | Aluminium Body |
Connector Shell Size | 13 |
RoHS Compliant | NA |
PROTECT COVER RECEPT N SZ13 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Flanged Receptacles, Shell Size 13 |
Connector Body Material | Aluminium Body |
RoHS Compliant | NA |
COVER | Avnet Abacus |
Where can I find additional details, specifications and documents for a D38999/33W13N?
Additional datasheets, footprints and schematics for D38999/33W13N are listed on our Part Details page. You can also find images and similar parts to D38999/33W13N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W13N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W13N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W13N fall under?
The D38999/33W13N is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W13N when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W13N you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W13N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W13N have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for D38999/33W13N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W13N often in real-time on the comparison pages.
What if I can't find stock of D38999/33W13N?
You can fill out our help required form which you can use to request a quote for D38999/33W13N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.