Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.26
|
18
in stock
|
Buy Now | |
PEI-Genesis
from US$8.34
|
1,413
in stock
|
Buy Now | |
Newark Electronics
from US$77.93
|
1,000
in stock
|
Buy Now | |
element14
from US$10.78
|
556
in stock
|
Buy Now | |
Farnell
from US$155.08
|
556
in stock
|
Buy Now | |
Electro Enterprises
from US$6.32
|
169
in stock
|
Buy Now | |
TTI Europe
from US$15.45
|
32
in stock
|
Buy Now | |
Distrelec
from US$16.22
|
25
in stock
|
Buy Now | |
Avnet America
from US$24.82
|
21
in stock
|
Buy Now | |
RS Americas
from US$11.33
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.02
|
7
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Cover |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Flanged Receptacles Shell Size 11 |
Connector Body Material | Aluminium Body |
Product Range | - |
Connector |Glenair D38999/33W11R | Newark Electronics |
Connector Accessories Receptacle Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
38999S3 D/C RECP 11 CAD OD | PEI-Genesis |
DUST CAP W/ ROPE, RCPT, SIZE 11 | element14 |
Amphenol Interconnect India Protection Cap with Rope, Olive Drab Cadmium, 11 Size | Distrelec |
Dust Cap | RS |
Series III TV Dust Cap Receptacle Size 11 Rope MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W11R | RS Americas |
Accessories: protection cover | Transfer Multisort Elektronik |
Connector Accessories Receptacle Protection Cap Shell Size 11 Eyelet type | Avnet Asia |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 11 Flanged Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/33W11R?
Additional datasheets, footprints and schematics for D38999/33W11R are listed on our Part Details page. You can also find images and similar parts to D38999/33W11R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W11R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W11R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W11R fall under?
The D38999/33W11R is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W11R when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W11R you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W11R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W11R have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for D38999/33W11R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W11R often in real-time on the comparison pages.
What if I can't find stock of D38999/33W11R?
You can fill out our help required form which you can use to request a quote for D38999/33W11R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.