Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$100.21
|
127
in stock
|
Buy Now | |
Electro Enterprises
from US$11.23
|
282
in stock
|
Buy Now | |
element14
from US$22.11
|
31
in stock
|
Buy Now | |
Farnell
from US$23.17
|
31
in stock
|
Buy Now | |
Avnet America
-
|
2
in stock
|
Buy Now | |
RS Americas
from US$28.76
|
-
|
Buy Now | |
TTI Europe
from US$16.69
|
-
|
Buy Now |
RoHS Compliant | NO |
---|
D38999/32 - PLUG CAP, CAD 89AH4644 | element14 |
PROTECTIVE COVER | Amphenol Commercial (Amphenol CS) D3899932W23N | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 23 Plugs |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
Connector Shell Size | 23 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair D38999/32W23N | Newark Electronics |
Where can I find additional details, specifications and documents for a D38999/32W23N?
Additional datasheets, footprints and schematics for D38999/32W23N are listed on our Part Details page. You can also find images and similar parts to D38999/32W23N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/32W23N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/32W23N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/32W23N fall under?
The D38999/32W23N is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/32W23N when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/32W23N you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/32W23N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/32W23N have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for D38999/32W23N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/32W23N often in real-time on the comparison pages.
What if I can't find stock of D38999/32W23N?
You can fill out our help required form which you can use to request a quote for D38999/32W23N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.