Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$8.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.59
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.02
|
310
in stock
|
Buy Now | |
PEI-Genesis
from US$11.96
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$86.20
|
103
in stock
|
Buy Now | |
Electro Enterprises
from US$8.47
|
72
in stock
|
Buy Now | |
element14
from US$15.19
|
21
in stock
|
Buy Now | |
Heilind Electronics
-
|
103
in stock
|
Buy Now | |
Avnet America
from US$81.27
|
-
|
Buy Now | |
RS Americas
from US$18.93
|
-
|
Buy Now | |
TTI Europe
from US$275.45
|
-
|
Buy Now |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Body |
Product Range | MIL-DTL-38999 Series III |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
38999S3 D/C PLUG 19 CAD OD | PEI-Genesis |
Dust Caps, D38999/32 - Plug Cap, CAD | Amphenol Pcd D38999/32W19R | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair D38999/32W19R | Newark Electronics |
Connector Accessories Plug Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
PROTECT COVER PLUG R SZ19 | TTI Europe |
Where can I find additional details, specifications and documents for a D38999/32W19R?
Additional datasheets, footprints and schematics for D38999/32W19R are listed on our Part Details page. You can also find images and similar parts to D38999/32W19R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/32W19R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/32W19R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/32W19R fall under?
The D38999/32W19R is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to D38999/32W19R when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/32W19R you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/32W19R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/32W19R have stock available?
Authorised distributors including Heilind Electronics Asia, PEI-Genesis, Newark Electronics, Electro Enterprises and element14 have stock available or on a lead time for D38999/32W19R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/32W19R often in real-time on the comparison pages.
What if I can't find stock of D38999/32W19R?
You can fill out our help required form which you can use to request a quote for D38999/32W19R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.