Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Prices starting from US$9.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.41
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$97.38
|
149
in stock
|
Buy Now | |
Electro Enterprises
from US$9.77
|
104
in stock
|
Buy Now | |
RS
from US$23.65
|
19
in stock
|
Buy Now | |
element14
from US$17.41
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.28
|
2
in stock
|
Buy Now | |
Avnet America
from US$91.82
|
-
|
Buy Now | |
RS Americas
from US$16.86
|
-
|
Buy Now | |
TTI Europe
from US$330.04
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 19 Plugs |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
Connector Shell Size | 19 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope & Ring |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
38999 Series III Protective Cap | RS |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
Series III TV Dust Cap, Plug, Size 19, Ring, MIL-DTL-38999, Threaded | Amphenol Pcd D38999/32W19N | RS Americas |
Status: | Unknown |
---|---|
Series: | Accessories For MIL-C-38999 Series |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Plugs, Shell Size 19 |
Connector Body Material | Aluminium Body |
Product Range | Accessories For MIL-C-38999 Series |
RoHS Compliant | NA |
Connector |Glenair D38999/32W19N | Newark Electronics |
Connector Accessories Plug Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
PROTECT COVER PLUG N SZ19 | TTI Europe |
Where can I find additional details, specifications and documents for a D38999/32W19N?
Additional datasheets, footprints and schematics for D38999/32W19N are listed on our Part Details page. You can also find images and similar parts to D38999/32W19N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/32W19N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/32W19N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/32W19N fall under?
The D38999/32W19N is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to D38999/32W19N when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/32W19N you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/32W19N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/32W19N have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, RS, element14 and Farnell have stock available or on a lead time for D38999/32W19N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/32W19N often in real-time on the comparison pages.
What if I can't find stock of D38999/32W19N?
You can fill out our help required form which you can use to request a quote for D38999/32W19N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.