Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.71
|
8
in stock
|
Buy Now | |
Electro Enterprises
from US$8.64
|
593
in stock
|
Buy Now | |
PEI-Genesis
from US$11.03
|
163
in stock
|
Buy Now | |
element14
from US$14.09
|
49
in stock
|
Buy Now | |
RS
from US$10.43
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$365.43
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$16.04
|
8
in stock
|
Buy Now | |
RS Americas
from US$13.34
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$365.43
|
5
in stock
|
Buy Now | |
TTI Europe
from US$19.92
|
2
in stock
|
Buy Now | |
Avnet America
from US$89.97
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Plugs Shell Size 15 |
Connector Body Material | Aluminium Body |
Product Range | - |
PROTECTIVE COVER | Heilind Electronics Asia |
Connector Accessories Plug Protective Covers Aluminum Olive Drab Cadmium | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope & Ring |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
38999S3 D/C PLUG SZ 15 CAD OD | PEI-Genesis |
PROTECTIVE CAP W/ROPE & RING, SZ 15/ALUM | element14 |
38999 Series III Protective Cap | RS |
Dust Cap W/ Rope, Plug, Size 15 | Newark Electronics |
Series III TV Dust Cap Plug Size 15 Ring MIL-DTL-38999 Threaded | Amphenol Pcd D38999/32W15N | RS Americas |
Connector Accessories Plug Protection Cap Shell Size 15 Washer | Avnet Asia |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 15 Plugs |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
Connector Shell Size | 15 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/32W15N?
Additional datasheets, footprints and schematics for D38999/32W15N are listed on our Part Details page. You can also find images and similar parts to D38999/32W15N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/32W15N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/32W15N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/32W15N fall under?
The D38999/32W15N is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/32W15N when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/32W15N you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/32W15N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/32W15N have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, element14, Farnell and RS have stock available or on a lead time for D38999/32W15N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/32W15N often in real-time on the comparison pages.
What if I can't find stock of D38999/32W15N?
You can fill out our help required form which you can use to request a quote for D38999/32W15N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.