Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.35
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$93.86
|
855
in stock
|
Buy Now | |
Electro Enterprises
from US$7.69
|
833
in stock
|
Buy Now | |
Rapid Electronics
from US$15.39
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
140
in stock
|
Buy Now | |
PEI-Genesis
from US$9.71
|
135
in stock
|
Buy Now | |
element14
from US$11.50
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
339
in stock
|
Buy Now | |
Heilind Electronics
-
|
113
in stock
|
Buy Now | |
RS
from US$8.90
|
-
|
Buy Now | |
Avnet America
from US$9.19
|
-
|
Buy Now | |
RS Americas
from US$14.53
|
-
|
Buy Now | |
TTI Europe
from US$299.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap with Rope & Ring |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
MIL38999 III PLUG CAP SZ 11 | PEI-Genesis |
DUST CAP W/ ROPE, PLUG, SIZE 11 | element14 |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
38999 Series III Protective Cap | RS |
DUST CAP | Avnet America |
ConnAccesPlugProtectiveCoversAlumOliveDrabCadmium | Amphenol Commercial (Amphenol CS) D38999/32W11N | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 11 Plugs |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
Connector Shell Size | 11 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair D38999/32W11N | Newark Electronics |
Connector Accessory Cover Item | Rapid Electronics |
PROTECT COVER PLUG N SZ11 | TTI Europe |
Connector Accessories Plug Protective Covers Aluminum Olive Drab Cadmium | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Plug Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/32W11N?
Additional datasheets, footprints and schematics for D38999/32W11N are listed on our Part Details page. You can also find images and similar parts to D38999/32W11N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/32W11N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/32W11N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/32W11N fall under?
The D38999/32W11N is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D38999/32W11N when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/32W11N you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/32W11N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/32W11N have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, Rapid Electronics, Chip One Stop and PEI-Genesis have stock available or on a lead time for D38999/32W11N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/32W11N often in real-time on the comparison pages.
What if I can't find stock of D38999/32W11N?
You can fill out our help required form which you can use to request a quote for D38999/32W11N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.