Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
PROTECT COVER PLUG R SZ09 | TTI Europe |
38999S3 D/C Plug Sz 9 Cad Od Rohs Compliant: No |Amphenol Aerospace D38999/32W09R | Newark Electronics |
Series III TV Dust Cap, Plug, Size 09, Rope, MIL-DTL-38999, Threaded | Amphenol Pcd D38999/32W09R | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Accessory Type | Protective Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Plug Connectors |
Connector Body Material | Aluminium Body |
Product Range | MIL-DTL-38999 Series III |
Where can I find additional details, specifications and documents for a D38999/32W09R?
Additional datasheets, footprints and schematics for D38999/32W09R are listed on our Part Details page. You can also find images and similar parts to D38999/32W09R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/32W09R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/32W09R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/32W09R fall under?
The D38999/32W09R is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/32W09R when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/32W09R you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/32W09R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/32W09R have stock available?
Authorised distributors including TTI Europe, Newark Electronics and RS Americas have stock available or on a lead time for D38999/32W09R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/32W09R often in real-time on the comparison pages.
What if I can't find stock of D38999/32W09R?
You can fill out our help required form which you can use to request a quote for D38999/32W09R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.