Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$46.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$117.34
|
570
in stock
|
Buy Now | |
TTI Europe
from US$80.27
|
888
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$50.02
|
400
in stock
|
Buy Now | |
PEI-Genesis
from US$50.01
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$104.32
|
182
in stock
|
Buy Now | |
Heilind Electronics
from US$50.02
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$70.82
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$71.30
|
8
in stock
|
Buy Now | |
Electro Enterprises
from US$46.65
|
5
in stock
|
Buy Now | |
Avnet America
from US$496.58
|
-
|
Buy Now | |
RS Americas
from US$67.49
|
-
|
Buy Now | |
element14
from US$60.33
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
JAM NUT RECEPT ODC | TTI Europe |
Jam Nut Connector Rcpt, Size 21, 79Pos, Panel | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 21-35, JAM NUT | Farnell |
Connector RCPT 79POS JAM NUT W/PINS | Souriau-Sunbank by Eaton D38999/24WG35PN | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular Connector MIL-DTL-38999 Receptacle 79 Position Pin Contact Jam Nut Crimp | Avnet America |
Where can I find additional details, specifications and documents for a D38999/24WG35PN?
Additional datasheets, footprints and schematics for D38999/24WG35PN are listed on our Part Details page. You can also find images and similar parts to D38999/24WG35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/24WG35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/24WG35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/24WG35PN fall under?
The D38999/24WG35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/24WG35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/24WG35PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/24WG35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/24WG35PN have stock available?
Authorised distributors including TTI Europe, Farnell, Heilind Electronics Asia, PEI-Genesis and Newark Electronics have stock available or on a lead time for D38999/24WG35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/24WG35PN often in real-time on the comparison pages.
What if I can't find stock of D38999/24WG35PN?
You can fill out our help required form which you can use to request a quote for D38999/24WG35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.