Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$16.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.54
|
215
in stock
|
Buy Now | |
Powell Electronics
from US$467.17
|
486
in stock
|
Buy Now | |
Electro Enterprises
from US$23.47
|
376
in stock
|
Buy Now | |
TTI Europe
from US$38.27
|
181
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.76
|
134
in stock
|
Buy Now | |
Avnet America
from US$16.69
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$44.11
|
50
in stock
|
Buy Now | |
PEI-Genesis
from US$16.18
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$31.76
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$144.50
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$39.10
|
32
in stock
|
Buy Now | |
element14
from US$52.61
|
32
in stock
|
Buy Now | |
RS Americas
from US$40.01
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 9, 6WAY | Farnell |
STRAIGHT PLUG ODC | TTI Europe |
Conn MIL-DTL-38999 Circular SKT 6 POS Crimp ST Cable Mount 6 Terminal 1 Port | Avnet America |
Circular Connector, Plug, 6 Position, Cable | Newark Electronics |
TV 6C 6#22D SKT PLUG | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
Plug, Self Locking | Souriau-Sunbank by Eaton D38999/26WA35SB | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Circular MIL Spec Connector PLUG ASSY | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/26WA35SB?
Additional datasheets, footprints and schematics for D38999/26WA35SB are listed on our Part Details page. You can also find images and similar parts to D38999/26WA35SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26WA35SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26WA35SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26WA35SB fall under?
The D38999/26WA35SB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26WA35SB when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WA35SB you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26WA35SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26WA35SB have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Farnell, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for D38999/26WA35SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26WA35SB often in real-time on the comparison pages.
What if I can't find stock of D38999/26WA35SB?
You can fill out our help required form which you can use to request a quote for D38999/26WA35SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.