Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$23.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.74
|
216
in stock
|
Buy Now | |
PEI-Genesis
from US$23.32
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$34.49
|
192
in stock
|
Buy Now | |
Powell Electronics
from US$38.07
|
167
in stock
|
Buy Now | |
TTI Europe
from US$29.92
|
139
in stock
|
Buy Now | |
element14
from US$41.65
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.96
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$33.96
|
7
in stock
|
Buy Now | |
Avnet America
from US$455.09
|
-
|
Buy Now | |
RS Americas
from US$278.09
|
-
|
Buy Now | |
Electro Enterprises
from US$419.87
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 23, 100WAY | Farnell |
TV 100C 100#22D PIN RECP CAD | PEI-Genesis |
Circular Connector Receptacle, Size 23 100 Position, Wall | Newark Electronics |
SQ FL RECEPT ODC | TTI Europe |
Connector,88-565838-35G RECEPT | Amphenol Aerospace D38999/20WH35AA | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 100Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 100 Position Pin Contact 23 Shell Size Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a D38999/20WH35AA?
Additional datasheets, footprints and schematics for D38999/20WH35AA are listed on our Part Details page. You can also find images and similar parts to D38999/20WH35AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WH35AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WH35AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WH35AA fall under?
The D38999/20WH35AA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WH35AA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WH35AA you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WH35AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WH35AA have stock available?
Authorised distributors including Farnell, PEI-Genesis, Newark Electronics, Powell Electronics and TTI Europe have stock available or on a lead time for D38999/20WH35AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WH35AA often in real-time on the comparison pages.
What if I can't find stock of D38999/20WH35AA?
You can fill out our help required form which you can use to request a quote for D38999/20WH35AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.