Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$29.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.62
|
1,167
in stock
|
Buy Now | |
PEI-Genesis
from US$30.19
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$63.86
|
727
in stock
|
Buy Now | |
Powell Electronics
from US$35.18
|
539
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.27
|
156
in stock
|
Buy Now | |
element14
from US$65.98
|
116
in stock
|
Buy Now | |
Electro Enterprises
from US$29.37
|
96
in stock
|
Buy Now | |
Heilind Electronics
from US$32.27
|
52
in stock
|
Buy Now | |
Avnet America
from US$420.60
|
-
|
Buy Now | |
RS Americas
from US$31.11
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 21, 79WAY | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Connector, D38999/20WG35SN-LC | TE Connectivity DEUTSCH D38999/20WG35SN-LC | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 79 Position Socket Contact 21 Shell Size Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a D38999/20WG35SN-LC?
Additional datasheets, footprints and schematics for D38999/20WG35SN-LC are listed on our Part Details page. You can also find images and similar parts to D38999/20WG35SN-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WG35SN-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WG35SN-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WG35SN-LC fall under?
The D38999/20WG35SN-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WG35SN-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WG35SN-LC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WG35SN-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WG35SN-LC have stock available?
Authorised distributors including Farnell, PEI-Genesis, Newark Electronics, Powell Electronics and Heilind Electronics Asia have stock available or on a lead time for D38999/20WG35SN-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WG35SN-LC often in real-time on the comparison pages.
What if I can't find stock of D38999/20WG35SN-LC?
You can fill out our help required form which you can use to request a quote for D38999/20WG35SN-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.