Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$26.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.87
|
1,003
in stock
|
Buy Now | |
TTI Europe
from US$45.69
|
1,732
in stock
|
Buy Now | |
Newark Electronics
from US$52.44
|
778
in stock
|
Buy Now | |
Powell Electronics
from US$40.56
|
581
in stock
|
Buy Now | |
PEI-Genesis
from US$44.45
|
508
in stock
|
Buy Now | |
Electro Enterprises
from US$26.11
|
434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.15
|
400
in stock
|
Buy Now | |
element14
from US$216.34
|
165
in stock
|
Buy Now | |
Heilind Electronics
from US$35.20
|
133
in stock
|
Buy Now | |
Avnet America
from US$42.35
|
100
in stock
|
Buy Now | |
RS Americas
from US$42.67
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-97 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SQ FL RECEPT ODC | TTI Europe |
TV 12C 8#20 4#16 SKT RECP CAD | PEI-Genesis |
CONNECTOR, CIRCULAR, SIZE 15, 12WAY | element14 |
Conn MIL-DTL-38999 Circular SKT 12 POS Crimp ST Wall Mount 12 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-97 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 15-97, WALL MOUNT | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 15-97 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Connector, D38999/20WD97SN | TE Connectivity DEUTSCH D38999/20WD97SN | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular Conn, Rcpt, 15-97, Wall Mount | Newark Electronics |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/20WD97SN?
Additional datasheets, footprints and schematics for D38999/20WD97SN are listed on our Part Details page. You can also find images and similar parts to D38999/20WD97SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WD97SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WD97SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WD97SN fall under?
The D38999/20WD97SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WD97SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WD97SN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WD97SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WD97SN have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, Powell Electronics and PEI-Genesis have stock available or on a lead time for D38999/20WD97SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WD97SN often in real-time on the comparison pages.
What if I can't find stock of D38999/20WD97SN?
You can fill out our help required form which you can use to request a quote for D38999/20WD97SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.