Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$52.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$158.76
|
3
in stock
|
Buy Now | |
Electro Enterprises
from US$55.48
|
72
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$60.19
|
42
in stock
|
Buy Now | |
TTI Europe
from US$71.03
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$52.12
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$115.15
|
8
in stock
|
Buy Now | |
PEI-Genesis
from US$127.63
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$117.90
|
1
in stock
|
Buy Now | |
element14
from US$119.37
|
1
in stock
|
Buy Now | |
Avnet America
from US$81.99
|
-
|
Buy Now | |
RS Americas
from US$64.28
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
CONNECTOR, CIRCULAR, SIZE 21, 79WAY | Farnell |
CTV 79C 79#22D SKT RECP | PEI-Genesis |
Circular Connector Receptacle, Size 21, 79 Position, Wall | Newark Electronics |
Conn MIL-DTL-38999 Circular SKT 79 POS Crimp ST Wall Mount 79 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
SQ FL RECEPT SZ 21 | TTI Europe |
Connector RCPT 79POS WALL MNT W/SCKT | Souriau-Sunbank by Eaton D38999/20JG35SA | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 21-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a D38999/20JG35SA?
Additional datasheets, footprints and schematics for D38999/20JG35SA are listed on our Part Details page. You can also find images and similar parts to D38999/20JG35SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20JG35SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20JG35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20JG35SA fall under?
The D38999/20JG35SA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20JG35SA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20JG35SA you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20JG35SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20JG35SA have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, TTI Europe, Heilind Electronics and Powell Electronics have stock available or on a lead time for D38999/20JG35SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20JG35SA often in real-time on the comparison pages.
What if I can't find stock of D38999/20JG35SA?
You can fill out our help required form which you can use to request a quote for D38999/20JG35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.