Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
Conn MIL-DTL-38999 Circular PIN 6 POS Crimp ST Wall Mount 6 Terminal 1 Port | Avnet America |
6P RCPT SZ 9 PIN WL MNT | Mouser Electronics |
Connector,91-552001-35K RECEPT | RS Americas |
Circular Connector, Receptacle, Size 9, 6 Position, Wall | Newark Electronics |
CIRCULAR, SIZE 9, 6WAY, PIN | Farnell |
SQ FL RECEPT NICKEL | TTI Europe |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (27-Jun-2018) |
DTS 6C 6#22D PIN RE CP | Mouser Electronics |
Conn MIL-C-38999 Circular PIN 6 POS Crimp ST Flange Mount 6 Terminal 1 Port | Avnet America |
Circular Connector, Receptacle, 6 Position, Panel | Newark Electronics |
Circular Connector MIL-DTL-38999 Receptacle 6 Position Pin Contact Wall Mount Crimp | Avnet America |
Connector |Glenair D38999/20FA35PC | Newark Electronics |
Where can I find additional details, specifications and documents for a D38999/20FA35PC?
Additional datasheets, footprints and schematics for D38999/20FA35PC are listed on our Part Details page. You can also find images and similar parts to D38999/20FA35PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20FA35PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20FA35PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20FA35PC fall under?
The D38999/20FA35PC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20FA35PC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FA35PC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20FA35PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20FA35PC have stock available?
Authorised distributors including Electro Enterprises, Avnet America, Mouser Electronics, RS Americas and Arrow Electronics have stock available or on a lead time for D38999/20FA35PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20FA35PC often in real-time on the comparison pages.
What if I can't find stock of D38999/20FA35PC?
You can fill out our help required form which you can use to request a quote for D38999/20FA35PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.