Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (27-Jun-2018) |
Dts 6C 6#22D Skt Recp Rohs Compliant: Yes |Deutsch Te Connectivity D38999/20FA35JB | Newark Electronics |
Where can I find additional details, specifications and documents for a D38999/20FA35JB?
Additional datasheets, footprints and schematics for D38999/20FA35JB are listed on our Part Details page. You can also find images and similar parts to D38999/20FA35JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20FA35JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20FA35JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20FA35JB fall under?
The D38999/20FA35JB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20FA35JB when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FA35JB you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20FA35JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20FA35JB have stock available?
Authorised distributors including Interstate Connecting Components, Heilind Electronics, Arrow Electronics, RS Americas and Newark Electronics have stock available or on a lead time for D38999/20FA35JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20FA35JB often in real-time on the comparison pages.
What if I can't find stock of D38999/20FA35JB?
You can fill out our help required form which you can use to request a quote for D38999/20FA35JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.