D377BPK Non-Rechargeable Batteries by Duracell

BATTERY, SILVER OXIDE, 1.55V, SR66

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.55V
Battery Size Code SR66
Battery Technology Silver Oxide
Battery Capacity 24mAh
Battery Terminals Pressure Contact
External Diameter 6.8mm
External Height 2.6mm
RoHS Compliant NA

Alternative Descriptions

Battery, Silver Oxide, 1.55V, Sr66 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D377BPK?

Additional datasheets, footprints and schematics for D377BPK are listed on our Part Details page. You can also find images and similar parts to D377BPK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D377BPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D377BPK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D377BPK fall under?

The D377BPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to D377BPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D377BPK you can contact the distributor directly for product support, shipping queries etc.

Is the D377BPK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D377BPK have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for D377BPK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D377BPK often in real-time on the comparison pages.

What if I can't find stock of D377BPK?

You can fill out our help required form which you can use to request a quote for D377BPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay