Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000147785 |
Prices starting from US$16.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$75.59
|
No stock
|
Buy Now | |
TE Store
from US$102.92
|
2,533
in stock
|
Buy Now | |
Chip One Stop
from US$41.50
|
2,271
in stock
|
Buy Now | |
TTI Europe
from US$58.39
|
48
in stock
|
Buy Now | |
Electro Enterprises
from US$16.84
|
10
in stock
|
Buy Now | |
element14
from US$74.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Triple-Seal |
---|---|
Fluid Type | EN2591-317 |
Shell Material | Composite |
Seal Color | Natural |
Rear Grommet | With |
Material | Composite |
Cable Exit Angle | 180° |
Interfacial Seal | With |
Seal Material | Fluorosilicone |
Lattice Contact Mating Area Plating Material | Gold |
Keying | N |
Number of Columns | 3 |
Number of Rows | 3 |
Panel Gasket | No |
Number of Cavities | 9 |
Number of Positions | 9 |
Size 22D Contact Quantity | 9 |
端子のタイプ | Socket |
Contact Transmits (Typical) | Signal |
Kontaktgröße | 22 |
Contact Style | Crimp |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Composite |
Housing Color | Black |
Contact Retention | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Button Latch |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Shell Size 9 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 9 |
Connector Style | Receptacle |
Strain Relief | Without |
Sealable | Yes |
Shielded | No |
Row-to-Row Spacing | .1in, 2.54mm |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
369 9 WAY REC, CRIMP, SKT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Receptacle With Keyed | Rectangular Connectors & 9 Way Receptacle | Part Number: D369-R99-NS1 | Internal Number: D369-R99-NS1 | Alias Number: ZPF000000000147785 | TE Connectivity | TE Store |
RECEPT FEMALE SZ 09 N-KEY | TTI Europe |
Power Conn, Rcpt, 9Pos, 3 Row Crimp | Newark Electronics |
Rectangular Connector Receptacle Wire to Wire 9 Position Socket Natural Crimp | Avnet Abacus |
Where can I find additional details, specifications and documents for a D369-R99-NS1?
Additional datasheets, footprints and schematics for D369-R99-NS1 are listed on our Part Details page. You can also find images and similar parts to D369-R99-NS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R99-NS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R99-NS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R99-NS1 fall under?
The D369-R99-NS1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R99-NS1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R99-NS1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R99-NS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R99-NS1 have stock available?
Authorised distributors including TE Store, Chip One Stop, TTI Europe, Electro Enterprises and Newark Electronics have stock available or on a lead time for D369-R99-NS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R99-NS1 often in real-time on the comparison pages.
What if I can't find stock of D369-R99-NS1?
You can fill out our help required form which you can use to request a quote for D369-R99-NS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.