Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000147782 |
Prices starting from US$13.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.06
|
3
in stock
|
Buy Now | |
TE Store
from US$65.21
|
2,901
in stock
|
Buy Now | |
TTI Europe
from US$41.69
|
46
in stock
|
Buy Now | |
Electro Enterprises
from US$13.49
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$44.40
|
3
in stock
|
Buy Now | |
element14
from US$54.68
|
3
in stock
|
Buy Now | |
Avnet America
from US$48.96
|
-
|
Buy Now |
Lattice Contact Mating Area Plating Material | Gold |
---|---|
Seal Color | Natural |
Interfacial Seal | With |
Seal Material | Fluorosilicone |
Rear Grommet | With |
Shell Material | Composite |
Cable Exit Angle | 180° |
Material | Composite |
Fluid Type | EN2591-317 |
Seal Type | Triple-Seal |
Panel Gasket | No |
Number of Columns | 3 |
Keying | N |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Cavities | 3 |
Contact Transmits (Typical) | Signal |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
端子のタイプ | Socket |
Contact Style | Crimp |
Size 22D Contact Quantity | 3 |
Kontaktgröße | 22 |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Color | Black |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | With |
Mating Alignment Type | Keyed |
Contact Retention | With |
Mating Retention Type | Button Latch |
For Use With | Shell Size 3 |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Shielded | No |
Strain Relief | Without |
Connector Style | Receptacle |
Shell Size | 3 |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
369 3 WAY REC, CRIMP, SKT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Receptacle With Keyed | Rectangular Connectors & 3 Way Receptacle | Part Number: D369-R33-NS1 | Internal Number: D369-R33-NS1 | Alias Number: ZPF000000000147782 | TE Connectivity | TE Store |
RECEPT FEMALE SZ 03 N-KEY | TTI Europe |
Conn, Rcpt, 3Pos, 2.54Mm, Free Hanging Rohs Compliant: Yes |Te Connectivity D369-R33-NS1 | Newark Electronics |
CONN, RCPT, 3POS, 2.54MM, FREE HANGING | element14 |
Conn Rectangular RCP 3 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a D369-R33-NS1?
Additional datasheets, footprints and schematics for D369-R33-NS1 are listed on our Part Details page. You can also find images and similar parts to D369-R33-NS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R33-NS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R33-NS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R33-NS1 fall under?
The D369-R33-NS1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R33-NS1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R33-NS1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R33-NS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R33-NS1 have stock available?
Authorised distributors including TE Store, TTI Europe, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for D369-R33-NS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R33-NS1 often in real-time on the comparison pages.
What if I can't find stock of D369-R33-NS1?
You can fill out our help required form which you can use to request a quote for D369-R33-NS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.