Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$24.07
|
-
|
Buy Now |
Material | Composite |
---|---|
Cable Exit Angle | 180° |
Lattice Contact Mating Area Plating Material | Gold |
Interfacial Seal | With |
Shell Material | Composite |
Rear Grommet | With |
Seal Color | Natural |
Seal Material | Fluorosilicone |
Seal Type | Triple-Seal |
Number of Positions | 3 |
Keying | A |
Panel Gasket | With |
Number of Rows | 1 |
Number of Columns | 3 |
Number of Cavities | 3 |
端子のタイプ | Pin |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Operating Voltage | 1500VAC, 1000VDC |
Housing Material | Composite |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
Contact Retention | With |
Mating Retention Type | Button Latch |
Mating Alignment Type | Keyed |
Mating Retention | With |
Circuit Application | Signal |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Rectangular Connector Receptacle 3 Position Cable Mount Pin Contact Red | Avnet America |
Where can I find additional details, specifications and documents for a D369-R33-AP1?
Additional datasheets, footprints and schematics for D369-R33-AP1 are listed on our Part Details page. You can also find images and similar parts to D369-R33-AP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R33-AP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R33-AP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R33-AP1 fall under?
The D369-R33-AP1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R33-AP1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R33-AP1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R33-AP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R33-AP1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for D369-R33-AP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R33-AP1 often in real-time on the comparison pages.
What if I can't find stock of D369-R33-AP1?
You can fill out our help required form which you can use to request a quote for D369-R33-AP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.