Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000147781 |
Prices starting from US$21.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.21
|
No stock
|
Buy Now | |
TE Store
from US$67.52
|
2,821
in stock
|
Buy Now | |
TTI Europe
from US$44.05
|
1,735
in stock
|
Buy Now | |
Electro Enterprises
from US$21.05
|
125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.83
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$37.83
|
20
in stock
|
Buy Now | |
element14
from US$34.68
|
-
|
Buy Now |
Seal Color | Natural |
---|---|
Shell Material | Composite |
Rear Grommet | With |
Interfacial Seal | With |
Cable Exit Angle | 180° |
Seal Type | Triple-Seal |
Fluid Type | EN2591-317 |
Lattice Contact Mating Area Plating Material | Gold |
Seal Material | Fluorosilicone |
Material | Composite |
Number of Positions | 9 |
Panel Gasket | No |
Keying | N |
Number of Rows | 3 |
Number of Columns | 3 |
Number of Cavities | 9 |
Kontaktgröße | 22 |
Contact Style | Crimp |
Size 22D Contact Quantity | 9 |
Contact Transmits (Typical) | Signal |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
端子のタイプ | Pin |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Operating Voltage | 1500VAC, 1000VDC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Composite |
Housing Color | Black |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Button Latch |
Contact Retention | With |
For Use With | Shell Size 9 |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 9 |
Sealable | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
369 9 WAY PLUG, CRIMP, PIN Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Rectangular Connectors: 9-Way Plug | Part Number: D369-P99-NP1 | Internal Number: D369-P99-NP1 | Alias Number: ZPF000000000147781 | TE Connectivity | TE Store |
PLUG MALE SZ 09 N-KEY | TTI Europe |
369 SERIES PLUG, 9 CONTACT MALE W/C | Heilind Electronics Asia |
Rectangular Power Connector, N Key, 369 Series, Crimp, Plug, 9, Pin Rohs Compliant: Yes |Deutsch Te Connectivity D369-P99-NP1 | Newark Electronics |
Where can I find additional details, specifications and documents for a D369-P99-NP1?
Additional datasheets, footprints and schematics for D369-P99-NP1 are listed on our Part Details page. You can also find images and similar parts to D369-P99-NP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P99-NP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P99-NP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P99-NP1 fall under?
The D369-P99-NP1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P99-NP1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P99-NP1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P99-NP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P99-NP1 have stock available?
Authorised distributors including TE Store, TTI Europe, Electro Enterprises, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for D369-P99-NP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P99-NP1 often in real-time on the comparison pages.
What if I can't find stock of D369-P99-NP1?
You can fill out our help required form which you can use to request a quote for D369-P99-NP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.