Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Color | Natural |
---|---|
Interfacial Seal | With |
Lattice Contact Mating Area Plating Material | Gold |
Seal Type | Triple-Seal |
Cable Exit Angle | 180° |
Seal Material | Fluorosilicone |
Shell Material | Composite |
Rear Grommet | With |
Material | Composite |
Panel Gasket | With |
Number of Columns | 3 |
Number of Positions | 6 |
Keying | B |
Number of Cavities | 6 |
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
端子のタイプ | Socket |
Contact Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Operating Voltage | 1000VDC, 1500VAC |
Housing Color | Blue |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | With |
Mating Retention Type | Button Latch |
Mating Alignment | With |
Contact Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector Style | Plug |
Shielded | No |
Row-to-Row Spacing | .1in, 2.54mm |
Product Type | Connector |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
Connector Rectangular Plug 6 Position 2.54mm Crimp Cable Mount Straight | Avnet Abacus |
369 6C B Skt Plug |Deutsch Te Connectivity D369-P66-BS1 | Newark Electronics |
Where can I find additional details, specifications and documents for a D369-P66-BS1?
Additional datasheets, footprints and schematics for D369-P66-BS1 are listed on our Part Details page. You can also find images and similar parts to D369-P66-BS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P66-BS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P66-BS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P66-BS1 fall under?
The D369-P66-BS1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P66-BS1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P66-BS1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P66-BS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P66-BS1 have stock available?
Authorised distributors including element14, Avnet Abacus, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for D369-P66-BS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P66-BS1 often in real-time on the comparison pages.
What if I can't find stock of D369-P66-BS1?
You can fill out our help required form which you can use to request a quote for D369-P66-BS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.